multicomp PRO Terminal Block, Barrier, 2 Position, 22-14Awg; No. Of Rows Multicomp Pro MC24327

Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 2 Position, 22-14Awg; No. Of Rows Multicomp Pro - 14N5656 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 2 Position, 22-14Awg; No. Of Rows Multicomp Pro
14N5656
Terminal Block, Barrier, 2 Position, 22-14Awg; No. Of Rows Multicomp Pro 14N5656
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 2 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:12AWG; Pitch Spacing:11mm; Rated Current:25A; Rated Voltage:300V; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5656
Product Name Terminal Block, Barrier, 2 Position, 22-14Awg; No. Of Rows Multicomp Pro
North American ? to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P4 - socket with Push-in terminals - 94P4 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2002-6403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details