multicomp PRO Terminal Block, Barrier, 30 Position, 22-12Awg; No. Of Rows Multicomp Pro MC24326

Description
TERMINAL BLOCK, BARRIER, 30 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:30Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 30 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:30Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 30 Position, 22-12Awg; No. Of Rows Multicomp Pro - 14N5655 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 30 Position, 22-12Awg; No. Of Rows Multicomp Pro
14N5655
Terminal Block, Barrier, 30 Position, 22-12Awg; No. Of Rows Multicomp Pro 14N5655
TERMINAL BLOCK, BARRIER, 30 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:30Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 30 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:30Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5655
Product Name Terminal Block, Barrier, 30 Position, 22-12Awg; No. Of Rows Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.65 - Screw terminal (Box clamp) socket - 9565 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.215 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Triple-deck terminal block - Component Terminal Block with LED - 2002-3221/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details