The Terminal Block, Barrier, 24 Position, 22-12AWG from Multicomp Pro features a double row design with a pitch of 9.5mm. It accommodates wire sizes ranging from 12AWG to 22AWG and is rated for a maximum current of 20A at 300V. The terminal is constructed from brass with a tin plating, while the insulator body is made of black PC. It includes #6-32 steel screws with nickel plating and has a screw torque specification of 12 lb-in. The product is designed to operate within a temperature range of -40°C to +120°C and can withstand insulation voltages of up to 2,000V for one minute, with an insulation resistance of 2,000M,Ѷ at 500V DC. This terminal block is RoHS compliant, making it suitable for environmentally conscious projects.
TERMINAL BLOCK, BARRIER, 24 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:24Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 14N5653 |
| Product Name | Terminal Block, Barrier, 24 Position, 22-12Awg; No. Of Rows Multicomp Pro |
| North American | 22 to 14 AWG |