multicomp PRO Terminal Block, Barrier, 20 Position, 22-12Awg; No. Of Rows Multicomp Pro MC24323

Description
TERMINAL BLOCK, BARRIER, 20 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:20Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 20 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:20Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 20 Position, 22-12Awg; No. Of Rows Multicomp Pro - 14N5652 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 20 Position, 22-12Awg; No. Of Rows Multicomp Pro
14N5652
Terminal Block, Barrier, 20 Position, 22-12Awg; No. Of Rows Multicomp Pro 14N5652
TERMINAL BLOCK, BARRIER, 20 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:20Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 20 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:20Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5652
Product Name Terminal Block, Barrier, 20 Position, 22-12Awg; No. Of Rows Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15089 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.356 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers