multicomp PRO Terminal Block, Barrier, 18 Position, 22-12Awg; No. Of Rows Multicomp Pro MC24322

Description
TERMINAL BLOCK, BARRIER, 18 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:18Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 18 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:18Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 18 Position, 22-12Awg; No. Of Rows Multicomp Pro - 14N5651 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 18 Position, 22-12Awg; No. Of Rows Multicomp Pro
14N5651
Terminal Block, Barrier, 18 Position, 22-12Awg; No. Of Rows Multicomp Pro 14N5651
TERMINAL BLOCK, BARRIER, 18 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:18Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 18 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:18Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5651
Product Name Terminal Block, Barrier, 18 Position, 22-12Awg; No. Of Rows Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Carrier terminal block for modules and plugs - 2002-1764 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers