multicomp PRO Terminal Block, Barrier, 16 Position, 22-12Awg; No. Of Rows Multicomp Pro MC24321

Description
TERMINAL BLOCK, BARRIER, 16 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 16 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 16 Position, 22-12Awg; No. Of Rows Multicomp Pro - 14N5650 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 16 Position, 22-12Awg; No. Of Rows Multicomp Pro
14N5650
Terminal Block, Barrier, 16 Position, 22-12Awg; No. Of Rows Multicomp Pro 14N5650
TERMINAL BLOCK, BARRIER, 16 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 16 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:16Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5650
Product Name Terminal Block, Barrier, 16 Position, 22-12Awg; No. Of Rows Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.84 - Screw terminal (Box clamp) socket - 9484 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fuse terminal block - 2002-1711/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details