multicomp PRO Terminal Block, Barrier, 12 Position, 22-14Awg; No. Of Rows Multicomp Pro MC24318

Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12 Position, 22-14Awg; No. Of Rows Multicomp Pro - 14N5647 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12 Position, 22-14Awg; No. Of Rows Multicomp Pro
14N5647
Terminal Block, Barrier, 12 Position, 22-14Awg; No. Of Rows Multicomp Pro 14N5647
TERMINAL BLOCK, BARRIER, 12 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12 POSITION, 22-14AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5647
Product Name Terminal Block, Barrier, 12 Position, 22-14Awg; No. Of Rows Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151750210 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.068 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2000-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers