The Terminal Block, Barrier, 4 Position, 22-12AWG from Multicomp Pro is designed for use with wire sizes ranging from 12 AWG to 22 AWG. It features a double row configuration with a pitch of 9.5 mm. The terminal is constructed from brass with a tin plating, while the insulator body is made of black PC. It is rated for a maximum current of 20 Amps and a voltage of 300 Volts. The product can withstand insulation voltages of up to 2,000 Volts for one minute and has an insulation resistance of 2,000 M,Ѷ at 500V DC. The screw used is a #6-32 steel screw with nickel plating, and the recommended screw torque is 12 lb-in. The operating temperature range is from -40°C to +120°C, making it suitable for various environmental conditions.
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:4Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 14N5640 |
| Product Name | Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Multicomp Pro |
| North American | 22 to 14 AWG |