multicomp PRO Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Multicomp Pro MC24310

Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 3 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Multicomp Pro - 14N5639 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Multicomp Pro
14N5639
Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Multicomp Pro 14N5639
TERMINAL BLOCK, BARRIER, 3 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 3 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5639
Product Name Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7701-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - 2869.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/12-D
North American 18 AWG
View Details