multicomp PRO Terminal Block, Barrier, 16 Position, 22-12Awg; No. Of Rows Multicomp Pro MC24307

Description
TERMINAL BLOCK, BARRIER, 16 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 16 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 16 Position, 22-12Awg; No. Of Rows Multicomp Pro - 14N5636 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 16 Position, 22-12Awg; No. Of Rows Multicomp Pro
14N5636
Terminal Block, Barrier, 16 Position, 22-12Awg; No. Of Rows Multicomp Pro 14N5636
TERMINAL BLOCK, BARRIER, 16 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:16Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 16 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:16Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:300V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 14N5636
Product Name Terminal Block, Barrier, 16 Position, 22-12Awg; No. Of Rows Multicomp Pro
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.11- PCB socket - 9311 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.014 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Through terminal block - 2002-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details