The Terminal Block, Barrier, 3 Position, 22-12 AWG from Multicomp Pro is designed for reliable electrical connections in various applications. It accommodates wire sizes ranging from 12 to 22 AWG and features a rated current of 20A at a voltage of 300V. The terminal block is constructed with brass, tin-plated terminals and a black PC insulator body, ensuring durability and resistance to corrosion. It can withstand insulation voltages of up to 2,000V for one minute and has an insulation resistance of 2,000 M,Ѷ at DC 500V. The screw used is a #6-32 steel screw with nickel plating, and the recommended screw torque is 12 lb-in. The operating temperature range for this terminal block is from -40°C to +120°C, making it suitable for a variety of environments.
TERMINAL BLOCK, BARRIER, 3 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:3Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 14N5629 |
| Product Name | Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Multicomp Pro |
| North American | 22 to 12 AWG |