multicomp PRO Axial Fan, 119Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp MC23726

Description
AXIAL FAN, 119MM, 115VAC, 130mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:31dBA; Power Rating:7.5W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 119MM, 115VAC, 130mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:31dBA; Power Rating:7.5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 119Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp - 01N3750 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp
01N3750
Axial Fan, 119Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp 01N3750
AXIAL FAN, 119MM, 115VAC, 130mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:31dBA; Power Rating:7.5W RoHS Compliant: Yes

AXIAL FAN, 119MM, 115VAC, 130mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:31dBA; Power Rating:7.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 01N3750
Product Name Axial Fan, 119Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78 SCFM (133 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 86.96 SCFM (148 m³/hr)
Blower/Fan Type Axial Fan
View Details
Stego Fix (Package Of 1) W/out Adhesive And Hardware Stego - 79X5437 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details