multicomp PRO Axial Fan, 92Mm, 115Vac, 70Ma; Nominal Rated Voltage Ac Multicomp MC23723

Description
AXIAL FAN, 92MM, 115VAC, 70mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:35dBA; Power Rating:6W; Depth:25mmRoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 115VAC, 70mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:35dBA; Power Rating:6W; Depth:25mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 115Vac, 70Ma; Nominal Rated Voltage Ac Multicomp - 01N3747 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 115Vac, 70Ma; Nominal Rated Voltage Ac Multicomp
01N3747
Axial Fan, 92Mm, 115Vac, 70Ma; Nominal Rated Voltage Ac Multicomp 01N3747
AXIAL FAN, 92MM, 115VAC, 70mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:35dBA; Power Rating:6W; Depth:25mmRoHS Compliant: Yes

AXIAL FAN, 92MM, 115VAC, 70mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:28CFM; Noise Rating:35dBA; Power Rating:6W; Depth:25mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 01N3747
Product Name Axial Fan, 92Mm, 115Vac, 70Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 28 SCFM (47.59 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8676 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PTF60700LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details