multicomp PRO Axial Fan, 119Mm, 230Vac, 60Ma; Nominal Rated Voltage Ac Multicomp MC23721

Description
AXIAL FAN, 119MM, 230VAC, 60mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:70dBA; Power Rating:9W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 119MM, 230VAC, 60mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:70dBA; Power Rating:9W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 119Mm, 230Vac, 60Ma; Nominal Rated Voltage Ac Multicomp - 01N3745 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 230Vac, 60Ma; Nominal Rated Voltage Ac Multicomp
01N3745
Axial Fan, 119Mm, 230Vac, 60Ma; Nominal Rated Voltage Ac Multicomp 01N3745
AXIAL FAN, 119MM, 230VAC, 60mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:70dBA; Power Rating:9W RoHS Compliant: Yes

AXIAL FAN, 119MM, 230VAC, 60mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:78CFM; Noise Rating:70dBA; Power Rating:9W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 01N3745
Product Name Axial Fan, 119Mm, 230Vac, 60Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78 SCFM (133 m³/hr)
Nominal Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data