multicomp PRO Rf/coaxial Sma Bulkhead Jack R/a 50 Ohm Solder; Connector Type Multicomp Pro MC23591

Description
RF/COAXIAL SMA BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL SMA BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Sma Bulkhead Jack R/a 50 Ohm Solder; Connector Type Multicomp Pro - 96M8875 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Sma Bulkhead Jack R/a 50 Ohm Solder; Connector Type Multicomp Pro
96M8875
Rf/coaxial Sma Bulkhead Jack R/a 50 Ohm Solder; Connector Type Multicomp Pro 96M8875
RF/COAXIAL SMA BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL SMA BULKHEAD JACK R/A 50 OHM SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 96M8875
Product Name Rf/coaxial Sma Bulkhead Jack R/a 50 Ohm Solder; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
TNC Male Connector - 8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type TNC
Gender Male / Plug
View Details
Coaxial Adapters - 7906E1 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 50.000 GHz
View Details