multicomp PRO Rf/coaxial, Twinax Bulkhead Jack, 95 Ohm Clamp; Connector Type Multicomp Pro MC23577

Description
RF/COAXIAL, TWINAX BULKHEAD JACK, 95 OHM CLAMP; Connector Type:Twinaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:95ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:200MHz RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, TWINAX BULKHEAD JACK, 95 OHM CLAMP; Connector Type:Twinaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:95ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:200MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Twinax Bulkhead Jack, 95 Ohm Clamp; Connector Type Multicomp Pro - 96M8861 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Twinax Bulkhead Jack, 95 Ohm Clamp; Connector Type Multicomp Pro
96M8861
Rf/coaxial, Twinax Bulkhead Jack, 95 Ohm Clamp; Connector Type Multicomp Pro 96M8861
RF/COAXIAL, TWINAX BULKHEAD JACK, 95 OHM CLAMP; Connector Type:Twinaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:95ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:200MHz RoHS Compliant: Yes

RF/COAXIAL, TWINAX BULKHEAD JACK, 95 OHM CLAMP; Connector Type:Twinaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:95ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 96M8861
Product Name Rf/coaxial, Twinax Bulkhead Jack, 95 Ohm Clamp; Connector Type Multicomp Pro
Connector Type Twinax
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAL2L2 - kTB Solutions
Specs
Frequency 0.000 to 6.000 GHz
View Details
TNC Male Connector - 8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type TNC
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Slotted
View Details