multicomp PRO Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro MC23566

Description
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:Brass; Frequency Max:-RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:Brass; Frequency Max:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro - 96M8850 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro
96M8850
Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro 96M8850
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:Brass; Frequency Max:-RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, R/A, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, Essex 621-715; Contact Material:Brass; Frequency Max:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 96M8850
Product Name Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Slotted
View Details
“N” Series Adapter Male to Male - 9327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
Coaxial Adapters - U233A1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details