RF/COAXIAL, SMA PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 96M8845 |
| Product Name | Rf/coaxial, Sma Plug, R/a, 50 Ohm, Crimp; Connector Type Multicomp Pro |
| Connector Type | SMA |