RF/COAXIAL, N JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 96M8842 |
| Product Name | Rf/coaxial, N Jack, Straight, 50 Ohm, Solder; Connector Type Multicomp Pro |
| Gender | Female / Jack |