multicomp PRO Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Multicomp Pro MC23557

Description
RF/COAXIAL BNC BULKHEAD JACK STR 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL BNC BULKHEAD JACK STR 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Multicomp Pro - 96M8841 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Multicomp Pro
96M8841
Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Multicomp Pro 96M8841
RF/COAXIAL BNC BULKHEAD JACK STR 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

RF/COAXIAL BNC BULKHEAD JACK STR 75 OHM SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:1GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 96M8841
Product Name Rf/coaxial Bnc Bulkhead Jack Str 75 Ohm Solder; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2V - kTB Solutions
Specs
Frequency 0.000 to 50.000 GHz
View Details
BNC Male Terminator - SALE-TE75 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Cable Mount Connector - 5285-135-2CCSF - Richardson RFPD
Specs
Gender Male / Plug
Geometry Straight
Termination Solder
View Details