multicomp PRO Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro MC23542

Description
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro - 96M8826 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro
96M8826
Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro 96M8826
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 96M8826
Product Name Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANQ - kTB Solutions
Specs
Frequency 0.000 to 6.000 GHz
View Details
TNC Female to TNC Female, Adapter - 9317 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Cable Mount Connector - 5068-4CCSF - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
View Details