multicomp PRO Axial Fan, 80Mm, 240Vac, 90Ma; Nominal Rated Voltage Ac Multicomp MC23303

Description
AXIAL FAN, 80MM, 240VAC, 90mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:36.5dBA; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 80MM, 240VAC, 90mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:36.5dBA; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 240Vac, 90Ma; Nominal Rated Voltage Ac Multicomp - 75M2191 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 240Vac, 90Ma; Nominal Rated Voltage Ac Multicomp
75M2191
Axial Fan, 80Mm, 240Vac, 90Ma; Nominal Rated Voltage Ac Multicomp 75M2191
AXIAL FAN, 80MM, 240VAC, 90mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:36.5dBA; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 240VAC, 90mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:36.5dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 75M2191
Product Name Axial Fan, 80Mm, 240Vac, 90Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details