multicomp PRO Axial Fan, 80Mm, 115Vac, 150Ma; Nominal Rated Voltage Ac Multicomp MC23302

Description
AXIAL FAN, 80MM, 115VAC, 150mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:36.5dBA; Power Rating:12W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 115VAC, 150mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:36.5dBA; Power Rating:12W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 115Vac, 150Ma; Nominal Rated Voltage Ac Multicomp - 75M2190 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 115Vac, 150Ma; Nominal Rated Voltage Ac Multicomp
75M2190
Axial Fan, 80Mm, 115Vac, 150Ma; Nominal Rated Voltage Ac Multicomp 75M2190
AXIAL FAN, 80MM, 115VAC, 150mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:36.5dBA; Power Rating:12W RoHS Compliant: Yes

AXIAL FAN, 80MM, 115VAC, 150mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:36.5dBA; Power Rating:12W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 75M2190
Product Name Axial Fan, 80Mm, 115Vac, 150Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 31 SCFM (52.69 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.49 SCFM (45.02 m³/hr)
Nominal Voltage 24 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details