multicomp PRO Axial Fan, 120Mm, 12Vdc, 540Ma; Supply Voltage Vdc Multicomp MC23298

Description
AXIAL FAN, 120MM, 12VDC, 540mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:48dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 12VDC, 540mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:48dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 12Vdc, 540Ma; Supply Voltage Vdc Multicomp - 75M2186 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 12Vdc, 540Ma; Supply Voltage Vdc Multicomp
75M2186
Axial Fan, 120Mm, 12Vdc, 540Ma; Supply Voltage Vdc Multicomp 75M2186
AXIAL FAN, 120MM, 12VDC, 540mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:48dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120MM, 12VDC, 540mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:120CFM; Noise Rating:48dBA; Power Rating:6.5W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 75M2186
Product Name Axial Fan, 120Mm, 12Vdc, 540Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8687 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Ptc Heater Hg 140, Ac/dc 43-55 V, 45W Stego - 24T1241 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details