multicomp PRO Axial Fan, 92Mm, 24Vdc, 50Ma; Supply Voltage Vdc Multicomp MC23295

Description
AXIAL FAN, 92MM, 24VDC, 50mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39CFM; Noise Rating:28dBA; Power Rating:1.2W; Rated Speed:2200rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 24VDC, 50mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39CFM; Noise Rating:28dBA; Power Rating:1.2W; Rated Speed:2200rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 50Ma; Supply Voltage Vdc Multicomp - 75M2183 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 50Ma; Supply Voltage Vdc Multicomp
75M2183
Axial Fan, 92Mm, 24Vdc, 50Ma; Supply Voltage Vdc Multicomp 75M2183
AXIAL FAN, 92MM, 24VDC, 50mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39CFM; Noise Rating:28dBA; Power Rating:1.2W; Rated Speed:2200rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 50mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:39CFM; Noise Rating:28dBA; Power Rating:1.2W; Rated Speed:2200rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 75M2183
Product Name Axial Fan, 92Mm, 24Vdc, 50Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39 SCFM (66.29 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20823057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RHA60000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Din Rail, 2 (50 Mm), Rohs Rohs Compliant Stego - 70M8012 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details