multicomp PRO Axial Fan, 254Mm, 240Vac, 270Ma; Nominal Rated Voltage Ac Multicomp MC23266

Description
AXIAL FAN, 254MM, 240VAC, 270mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:850CFM; Noise Rating:57dBA; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 254MM, 240VAC, 270mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:850CFM; Noise Rating:57dBA; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 254Mm, 240Vac, 270Ma; Nominal Rated Voltage Ac Multicomp - 75M2155 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 254Mm, 240Vac, 270Ma; Nominal Rated Voltage Ac Multicomp
75M2155
Axial Fan, 254Mm, 240Vac, 270Ma; Nominal Rated Voltage Ac Multicomp 75M2155
AXIAL FAN, 254MM, 240VAC, 270mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:850CFM; Noise Rating:57dBA; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 254MM, 240VAC, 270mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:850CFM; Noise Rating:57dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 75M2155
Product Name Axial Fan, 254Mm, 240Vac, 270Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8678 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details