multicomp PRO Axial Fan, 120Mm, 24Vdc, 760Ma; Supply Voltage Vdc Multicomp MC21711

Description
AXIAL FAN, 120MM, 24VDC, 760mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:190CFM; Noise Rating:54dBA; Power Rating:18.2W; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 24VDC, 760mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:190CFM; Noise Rating:54dBA; Power Rating:18.2W; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 24Vdc, 760Ma; Supply Voltage Vdc Multicomp - 14M9067 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 24Vdc, 760Ma; Supply Voltage Vdc Multicomp
14M9067
Axial Fan, 120Mm, 24Vdc, 760Ma; Supply Voltage Vdc Multicomp 14M9067
AXIAL FAN, 120MM, 24VDC, 760mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:190CFM; Noise Rating:54dBA; Power Rating:18.2W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 120MM, 24VDC, 760mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:190CFM; Noise Rating:54dBA; Power Rating:18.2W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9067
Product Name Axial Fan, 120Mm, 24Vdc, 760Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 190 SCFM (323 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.1 SCFM (128 m³/hr)
Maximum Sound Level 50.2 dbA
View Details
Touch-Safe Ptc Fan Heater 400W Stego - 26Y2264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details