multicomp PRO Axial Fan, 92Mm, 24Vdc, 510Ma; Supply Voltage Vdc Multicomp MC21708

Description
AXIAL FAN, 92MM, 24VDC, 510mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:120.2CFM; Noise Rating:57.6dBA; Power Rating:12.2W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 24VDC, 510mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:120.2CFM; Noise Rating:57.6dBA; Power Rating:12.2W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 24Vdc, 510Ma; Supply Voltage Vdc Multicomp - 14M9064 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 24Vdc, 510Ma; Supply Voltage Vdc Multicomp
14M9064
Axial Fan, 92Mm, 24Vdc, 510Ma; Supply Voltage Vdc Multicomp 14M9064
AXIAL FAN, 92MM, 24VDC, 510mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:120.2CFM; Noise Rating:57.6dBA; Power Rating:12.2W RoHS Compliant: Yes

AXIAL FAN, 92MM, 24VDC, 510mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:120.2CFM; Noise Rating:57.6dBA; Power Rating:12.2W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9064
Product Name Axial Fan, 92Mm, 24Vdc, 510Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20902431000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 to 255 SCFM (373 to 433 m³/hr)
Nominal Voltage 230 volts
View Details