multicomp PRO Axial Fan, 92Mm, 12Vdc, 1.04A; Supply Voltage Vdc Multicomp MC21707

Description
AXIAL FAN, 92MM, 12VDC, 1.04A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:120.2CFM; Noise Rating:57.6dBA; Power Rating:12.5W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 12VDC, 1.04A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:120.2CFM; Noise Rating:57.6dBA; Power Rating:12.5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 12Vdc, 1.04A; Supply Voltage Vdc Multicomp - 14M9063 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 1.04A; Supply Voltage Vdc Multicomp
14M9063
Axial Fan, 92Mm, 12Vdc, 1.04A; Supply Voltage Vdc Multicomp 14M9063
AXIAL FAN, 92MM, 12VDC, 1.04A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:120.2CFM; Noise Rating:57.6dBA; Power Rating:12.5W RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 1.04A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:120.2CFM; Noise Rating:57.6dBA; Power Rating:12.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9063
Product Name Axial Fan, 92Mm, 12Vdc, 1.04A; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 120 SCFM (204 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8692 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164095 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Led 025 Extension Cable, Ac, 1M W/ 2 Connectors, Vde Stego - 24T1314 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details