multicomp PRO Axial Fan, 60Mm, 48Vdc, 240Ma; Supply Voltage Vdc Multicomp MC21693

Description
AXIAL FAN, 60MM, 48VDC, 240mA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:56.5CFM; Noise Rating:56dBA; Power Rating:11.5W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 60MM, 48VDC, 240mA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:56.5CFM; Noise Rating:56dBA; Power Rating:11.5W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 48Vdc, 240Ma; Supply Voltage Vdc Multicomp - 14M9049 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 48Vdc, 240Ma; Supply Voltage Vdc Multicomp
14M9049
Axial Fan, 60Mm, 48Vdc, 240Ma; Supply Voltage Vdc Multicomp 14M9049
AXIAL FAN, 60MM, 48VDC, 240mA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:56.5CFM; Noise Rating:56dBA; Power Rating:11.5W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 48VDC, 240mA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:38mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:56.5CFM; Noise Rating:56dBA; Power Rating:11.5W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9049
Product Name Axial Fan, 60Mm, 48Vdc, 240Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.03 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164092 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details