multicomp PRO Axial Fan, 60Mm, 48Vdc, 99Ma; Supply Voltage Vdc Multicomp MC21690

Description
AXIAL FAN, 60MM, 48VDC, 99mA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:36CFM; Noise Rating:43dBA; Power Rating:4.8W; Rated Speed:6900rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 48VDC, 99mA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:36CFM; Noise Rating:43dBA; Power Rating:4.8W; Rated Speed:6900rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 48Vdc, 99Ma; Supply Voltage Vdc Multicomp - 14M9046 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 48Vdc, 99Ma; Supply Voltage Vdc Multicomp
14M9046
Axial Fan, 60Mm, 48Vdc, 99Ma; Supply Voltage Vdc Multicomp 14M9046
AXIAL FAN, 60MM, 48VDC, 99mA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:36CFM; Noise Rating:43dBA; Power Rating:4.8W; Rated Speed:6900rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 48VDC, 99mA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:36CFM; Noise Rating:43dBA; Power Rating:4.8W; Rated Speed:6900rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9046
Product Name Axial Fan, 60Mm, 48Vdc, 99Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3082302055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 24 volts
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 45W Stego - 24T1244 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details