multicomp PRO Axial Fan, 60Mm, 48Vdc, 90Ma; Supply Voltage Vdc Multicomp MC21689

Description
AXIAL FAN, 60MM, 48VDC, 90mA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:36CFM; Noise Rating:44dBA; Power Rating:4.3W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 60MM, 48VDC, 90mA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:36CFM; Noise Rating:44dBA; Power Rating:4.3W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 48Vdc, 90Ma; Supply Voltage Vdc Multicomp - 14M9045 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 48Vdc, 90Ma; Supply Voltage Vdc Multicomp
14M9045
Axial Fan, 60Mm, 48Vdc, 90Ma; Supply Voltage Vdc Multicomp 14M9045
AXIAL FAN, 60MM, 48VDC, 90mA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:36CFM; Noise Rating:44dBA; Power Rating:4.3W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 48VDC, 90mA; Supply Voltage VDC:48V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:36CFM; Noise Rating:44dBA; Power Rating:4.3W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9045
Product Name Axial Fan, 60Mm, 48Vdc, 90Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Nominal Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190243100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 24 volts
View Details
Axial Fan - 106ZB - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details