multicomp PRO Axial Fan, 60Mm, 24Vdc, 181Ma; Supply Voltage Vdc Multicomp MC21688

Description
AXIAL FAN, 60MM, 24VDC, 181mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:36CFM; Noise Rating:43dBA; Power Rating:4.3W; Rated Speed:6900rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 24VDC, 181mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:36CFM; Noise Rating:43dBA; Power Rating:4.3W; Rated Speed:6900rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 24Vdc, 181Ma; Supply Voltage Vdc Multicomp - 14M9044 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 181Ma; Supply Voltage Vdc Multicomp
14M9044
Axial Fan, 60Mm, 24Vdc, 181Ma; Supply Voltage Vdc Multicomp 14M9044
AXIAL FAN, 60MM, 24VDC, 181mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:36CFM; Noise Rating:43dBA; Power Rating:4.3W; Rated Speed:6900rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 181mA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:36CFM; Noise Rating:43dBA; Power Rating:4.3W; Rated Speed:6900rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9044
Product Name Axial Fan, 60Mm, 24Vdc, 181Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 56.5 SCFM (96.04 m³/hr)
Nominal Voltage 24 volts
View Details
Outdoor Filter Fan, 11.8 Cfm, 48 Vdc Rohs Compliant Stego - 70M7792 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - XF4230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 230 volts
View Details
2 suppliers