multicomp PRO Axial Fan, 60Mm, 12Vdc, 357Ma; Supply Voltage Vdc Multicomp MC21686

Description
AXIAL FAN, 60MM, 12VDC, 357mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:36CFM; Noise Rating:43dBA; Power Rating:4.3W; Rated Speed:6900rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 357mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:36CFM; Noise Rating:43dBA; Power Rating:4.3W; Rated Speed:6900rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 357Ma; Supply Voltage Vdc Multicomp - 14M9042 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 357Ma; Supply Voltage Vdc Multicomp
14M9042
Axial Fan, 60Mm, 12Vdc, 357Ma; Supply Voltage Vdc Multicomp 14M9042
AXIAL FAN, 60MM, 12VDC, 357mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:36CFM; Noise Rating:43dBA; Power Rating:4.3W; Rated Speed:6900rpm RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 357mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:36CFM; Noise Rating:43dBA; Power Rating:4.3W; Rated Speed:6900rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9042
Product Name Axial Fan, 60Mm, 12Vdc, 357Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF33000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 39 watts
View Details