multicomp PRO Axial Fan, 40Mm, 12Vdc, 720Ma; Supply Voltage Vdc Multicomp MC21684

Description
AXIAL FAN, 40MM, 12VDC, 720mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:55.5dBA; Power Rating:8.6W; Rated Speed:15000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 12VDC, 720mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:55.5dBA; Power Rating:8.6W; Rated Speed:15000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 12Vdc, 720Ma; Supply Voltage Vdc Multicomp - 14M9040 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 720Ma; Supply Voltage Vdc Multicomp
14M9040
Axial Fan, 40Mm, 12Vdc, 720Ma; Supply Voltage Vdc Multicomp 14M9040
AXIAL FAN, 40MM, 12VDC, 720mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:55.5dBA; Power Rating:8.6W; Rated Speed:15000rpm RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 720mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:24CFM; Noise Rating:55.5dBA; Power Rating:8.6W; Rated Speed:15000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9040
Product Name Axial Fan, 40Mm, 12Vdc, 720Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Sound Level 57.3 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 230 volts
View Details