multicomp PRO Axial Fan, 92Mm, 240Vac, 226Ma; Nominal Rated Voltage Ac Multicomp MC21683

Description
AXIAL FAN, 92MM, 240VAC, 226mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:54CFM; Noise Rating:32dBA; Power Rating:4.6W RoHS Compliant: Yes
Description
AXIAL FAN, 92MM, 240VAC, 226mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:54CFM; Noise Rating:32dBA; Power Rating:4.6W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 240Vac, 226Ma; Nominal Rated Voltage Ac Multicomp - 14M9039 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 240Vac, 226Ma; Nominal Rated Voltage Ac Multicomp
14M9039
Axial Fan, 92Mm, 240Vac, 226Ma; Nominal Rated Voltage Ac Multicomp 14M9039
AXIAL FAN, 92MM, 240VAC, 226mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:54CFM; Noise Rating:32dBA; Power Rating:4.6W RoHS Compliant: Yes

AXIAL FAN, 92MM, 240VAC, 226mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:54CFM; Noise Rating:32dBA; Power Rating:4.6W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9039
Product Name Axial Fan, 92Mm, 240Vac, 226Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54 SCFM (91.79 m³/hr)
Nominal Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.01 SCFM (76.5 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA20000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details