multicomp PRO Axial Fan, 92Mm, 115Vac, 245Ma; Nominal Rated Voltage Ac Multicomp MC21682

Description
AXIAL FAN, 92MM, 115VAC, 245mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:54CFM; Noise Rating:32dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 115VAC, 245mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:54CFM; Noise Rating:32dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 115Vac, 245Ma; Nominal Rated Voltage Ac Multicomp - 14M9038 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 115Vac, 245Ma; Nominal Rated Voltage Ac Multicomp
14M9038
Axial Fan, 92Mm, 115Vac, 245Ma; Nominal Rated Voltage Ac Multicomp 14M9038
AXIAL FAN, 92MM, 115VAC, 245mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:54CFM; Noise Rating:32dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 115VAC, 245mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Vapo Bearing; Air Flow - CFM:54CFM; Noise Rating:32dBA; Power Rating:3.6W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9038
Product Name Axial Fan, 92Mm, 115Vac, 245Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54 SCFM (91.79 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8665 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 120 volts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details