multicomp PRO Axial Fan, 254Mm X 89Mm, 230Vac, 130Ma; Nominal Rated Voltage Ac Multicomp MC21679

Description
AXIAL FAN, 254MM x 89MM, 230VAC, 130MA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:665CFM; Noise Rating:52dBA RoHS Compliant: Yes
Description
AXIAL FAN, 254MM x 89MM, 230VAC, 130MA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:665CFM; Noise Rating:52dBA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 254Mm X 89Mm, 230Vac, 130Ma; Nominal Rated Voltage Ac Multicomp - 14M9035 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 254Mm X 89Mm, 230Vac, 130Ma; Nominal Rated Voltage Ac Multicomp
14M9035
Axial Fan, 254Mm X 89Mm, 230Vac, 130Ma; Nominal Rated Voltage Ac Multicomp 14M9035
AXIAL FAN, 254MM x 89MM, 230VAC, 130MA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:665CFM; Noise Rating:52dBA RoHS Compliant: Yes

AXIAL FAN, 254MM x 89MM, 230VAC, 130MA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:665CFM; Noise Rating:52dBA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9035
Product Name Axial Fan, 254Mm X 89Mm, 230Vac, 130Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Filter Fan FF 018 - 01804.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers