multicomp PRO Axial Fan, 254Mm X 89Mm, 115Vac, 665Cfm, 52Dba; Nominal Rated Voltage Ac Multicomp MC21678

Description
AXIAL FAN, 254MM x 89MM, 115VAC, 665CFM, 52dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:665CFM; Noise Rating:52dBA RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 254MM x 89MM, 115VAC, 665CFM, 52dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:665CFM; Noise Rating:52dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 254Mm X 89Mm, 115Vac, 665Cfm, 52Dba; Nominal Rated Voltage Ac Multicomp - 14M9034 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 254Mm X 89Mm, 115Vac, 665Cfm, 52Dba; Nominal Rated Voltage Ac Multicomp
14M9034
Axial Fan, 254Mm X 89Mm, 115Vac, 665Cfm, 52Dba; Nominal Rated Voltage Ac Multicomp 14M9034
AXIAL FAN, 254MM x 89MM, 115VAC, 665CFM, 52dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:665CFM; Noise Rating:52dBA RoHS Compliant: Yes

AXIAL FAN, 254MM x 89MM, 115VAC, 665CFM, 52dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:665CFM; Noise Rating:52dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9034
Product Name Axial Fan, 254Mm X 89Mm, 115Vac, 665Cfm, 52Dba; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 115 volts
View Details