multicomp PRO Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp MC21676

Description
AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp - 14M9032 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp
14M9032
Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp 14M9032
AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9032
Product Name Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 50 dbA
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164092 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details