multicomp PRO Axial Fan, 171Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp MC21675

Description
AXIAL FAN, 171MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; Power Rating:27W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 171MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; Power Rating:27W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 171Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp - 14M9031 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 171Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp
14M9031
Axial Fan, 171Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp 14M9031
AXIAL FAN, 171MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; Power Rating:27W RoHS Compliant: Yes

AXIAL FAN, 171MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; Power Rating:27W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9031
Product Name Axial Fan, 171Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 239 SCFM (406 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 210 SCFM (357 m³/hr)
Running Current 0.1200 amps
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details