multicomp PRO Axial Fan, 171Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp MC21674

Description
AXIAL FAN, 171MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; Power Rating:27W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 171MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; Power Rating:27W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 171Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp - 14M9030 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 171Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp
14M9030
Axial Fan, 171Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp 14M9030
AXIAL FAN, 171MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; Power Rating:27W RoHS Compliant: Yes

AXIAL FAN, 171MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; Power Rating:27W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9030
Product Name Axial Fan, 171Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 239 SCFM (406 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2182302055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA30000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan FF 018 - 01801.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
3 suppliers