multicomp PRO Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp MC21673

Description
AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; IP Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, 171mm, 230Vac, 110mA, part number 14M9029, operates at a nominal rated voltage of 230V AC and has a current draw of 0.11A. It features a rectangular frame with rounded ends, measuring 172mm in size and 51mm in depth. The fan utilizes precision ball bearings for enhanced durability and performance. It is capable of delivering an airflow of 239 CFM. The fan has a life expectancy of approximately 31,168 hours (L10) and a mean time to failure (MTTF) of around 55,787 hours, based on testing conditions. This product is RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Axial Fan, 171mm, 230Vac, 110mA, part number 14M9029, operates at a nominal rated voltage of 230V AC and has a current draw of 0.11A. It features a rectangular frame with rounded ends, measuring 172mm in size and 51mm in depth. The fan utilizes precision ball bearings for enhanced durability and performance. It is capable of delivering an airflow of 239 CFM. The fan has a life expectancy of approximately 31,168 hours (L10) and a mean time to failure (MTTF) of around 55,787 hours, based on testing conditions. This product is RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp - 14M9029 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp
14M9029
Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp 14M9029
AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9029
Product Name Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8673 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Filter Fan FF 018 - 01801.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 35 SCFM (59.49 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers