multicomp PRO Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp MC21672

Description
AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp - 14M9028 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp
14M9028
Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp 14M9028
AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 171MM, 230VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9028
Product Name Axial Fan, 171Mm, 230Vac, 110Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 115 volts
View Details