multicomp PRO Axial Fan, 151Mm X 172Mm X 51Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp MC21671

Description
AXIAL FAN, 151MM x 172MM x 51MM, 115VAC, 230MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 151MM x 172MM x 51MM, 115VAC, 230MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 151Mm X 172Mm X 51Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp - 14M9027 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 151Mm X 172Mm X 51Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp
14M9027
Axial Fan, 151Mm X 172Mm X 51Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp 14M9027
AXIAL FAN, 151MM x 172MM x 51MM, 115VAC, 230MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM RoHS Compliant: Yes

AXIAL FAN, 151MM x 172MM x 51MM, 115VAC, 230MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:239CFM RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9027
Product Name Axial Fan, 151Mm X 172Mm X 51Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20812031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Backward Curved Fan - N86-45004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details