multicomp PRO Axial Fan, 172Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp MC21670

Description
AXIAL FAN, 172MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; Depth:51mmRoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 172MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; Depth:51mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 172Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp - 14M9026 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp
14M9026
Axial Fan, 172Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp 14M9026
AXIAL FAN, 172MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; Depth:51mmRoHS Compliant: Yes

AXIAL FAN, 172MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA; Depth:51mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14M9026
Product Name Axial Fan, 172Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8693 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RHA20000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details