SLIDE KNOB WITH INDICATOR LINE; Shaft Type:-; Shaft Diameter:4mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Slide with Indicator Line; Knob Diameter:-; Product Range:-; Body Material:ABS Plastic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 10M7596 |
| Product Name | Slide Knob With Indicator Line; Shaft Type Multicomp |
| Material Description | ABS (Acrylonitrile Butadiene Styrene) |