ROUND KNURLED KNOB, 4.5MM; Shaft Type:D Shaft; Shaft Diameter:4.5mm; Knob Material:Rubber; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:13.2mm; Product Range:-; Body Material:Rubber RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 10M7587 |
| Product Name | Round Knurled Knob, 4.5Mm; Shaft Type Multicomp |
| Knob Material | Rubber |