multicomp PRO Round Knurled Dial Knob, 6Mm; Shaft Type Multicomp MC21067

Description
ROUND KNURLED DIAL KNOB, 6MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:13mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ROUND KNURLED DIAL KNOB, 6MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:13mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knurled Dial Knob, 6Mm; Shaft Type Multicomp - 10M7585 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Dial Knob, 6Mm; Shaft Type Multicomp
10M7585
Round Knurled Dial Knob, 6Mm; Shaft Type Multicomp 10M7585
ROUND KNURLED DIAL KNOB, 6MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:13mm; Product Range:- RoHS Compliant: Yes

ROUND KNURLED DIAL KNOB, 6MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:13mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 10M7585
Product Name Round Knurled Dial Knob, 6Mm; Shaft Type Multicomp
Material Description ABS (Acrylonitrile Butadiene Styrene)
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
5/16-18 Black Acetal Rosette Knob & Cap Screw Ass'y, 1/2
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 5/16-18
View Details
Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers