ROUND KNURLED DIAL KNOB, 6MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:13mm; Body Material:Plastic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 10M7581 |
| Product Name | Round Knurled Dial Knob, 6Mm; Shaft Type Multicomp |
| Material Description | ABS (Acrylonitrile Butadiene Styrene) |